LDO Regulator Pos 3.3V 0.1A
LDO REGULATOR POS 3.3V 0.1A
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC2951-3.3VOA | TC2951-3.3VOA | TC2951-3.3VOA |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Package Type | SOIC; Other; SOIC8 | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| Output Voltage | 3.3 volts | 3.3 to ? volts | |
| IOUT | 0.1000 amps | 0.1000 amps | |
| IQ | 1.20E-4 amps | 1.20E-4 amps |