LDO Regulator Pos 3.0V 0.1A
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC2951-3.0VOA | TC2951-3.0VOA |
| Product Name | Voltage Regulators - Linear | |
| Package Type | SOIC; Other; SOIC8 | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| Output Voltage Type | Fixed; Fixed | |
| Life Cycle Stage | Active | |
| Output Voltage | 3 to ? volts |