LDO Regulator Pos 3.0V
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK-3
IC REG LINEAR LDO POS 3V
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TC2950-3.0VVBTR | TC2950-3.0VVBTR | TC2950-3.0VVBTR |
| Product Name | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP3H | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Output Voltage Type | Fixed; Fixed | ||
| Life Cycle Stage | Active | ||
| Output Voltage | 3 to ? volts | 3 volts |