0.5A Step-Down Switching Regulator
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 500mA 16-SOIC (0.295", 7.50mm Width)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TC2574VOETR | TC2574VOETR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | SOIC; Other; SOIC16 | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) |
| Life Cycle Stage | Active | Active |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Output Voltage | 1.23 to 37 volts |