0.5A Step-Down Switching Regulator
Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-DIP (0.300", 7.62mm)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TC2574-12.0VPA | TC2574-12.0VPA |
| Product Name | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | DIP; Other; PDIP8 | DIP; Other; 8-DIP (0.300\", 7.62mm) |
| Life Cycle Stage | Active | Active |
| Output Voltage Type | Fixed; Fixed | |
| Output Voltage | 12 to ? volts |