Microchip Technology, Inc. Ic, Cmso Ldo, 3.3V, 800Ma, Sot223-3; Output Type Microchip TC2117-3.3VDBTR

Description
IC, CMSO LDO, 3.3V, 800MA, SOT223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes
Datasheet
Description
IC, CMSO LDO, 3.3V, 800MA, SOT223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Cmso Ldo, 3.3V, 800Ma, Sot223-3; Output Type Microchip - 64AH8992 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Cmso Ldo, 3.3V, 800Ma, Sot223-3; Output Type Microchip
64AH8992
Ic, Cmso Ldo, 3.3V, 800Ma, Sot223-3; Output Type Microchip 64AH8992
IC, CMSO LDO, 3.3V, 800MA, SOT223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes

IC, CMSO LDO, 3.3V, 800MA, SOT223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes

Supplier's Site
Voltage Regulator Rohs Compliant Microchip - 27C9093 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator Rohs Compliant Microchip
27C9093
Voltage Regulator Rohs Compliant Microchip 27C9093
Voltage Regulator RoHS Compliant: Yes

Voltage Regulator RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 3.3V, 0.8A, Sot-223-3; Output Type Microchip - 52AH1211 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.8A, Sot-223-3; Output Type Microchip
52AH1211
Ldo, Fixed, 3.3V, 0.8A, Sot-223-3; Output Type Microchip 52AH1211
LDO, FIXED, 3.3V, 0.8A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:450mV; IC Case / Package:SOT-223 RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.8A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:450mV; IC Case / Package:SOT-223 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 64AH8992 27C9093 52AH1211
Product Name Ic, Cmso Ldo, 3.3V, 800Ma, Sot223-3; Output Type Microchip Voltage Regulator Rohs Compliant Microchip Ldo, Fixed, 3.3V, 0.8A, Sot-223-3; Output Type Microchip
Input Voltage 2.7 to 6 volts 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details