Microchip Technology, Inc. Ic, Ldo Volt Reg, 3.3V, 50Ma, Sot-23A-5; Output Type Microchip TC2054-3.3VCTTR

Description
IC, LDO VOLT REG, 3.3V, 50mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:45mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 3.3V, 50mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:45mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 3.3V, 50Ma, Sot-23A-5; Output Type Microchip - 92C5974 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 3.3V, 50Ma, Sot-23A-5; Output Type Microchip
92C5974
Ic, Ldo Volt Reg, 3.3V, 50Ma, Sot-23A-5; Output Type Microchip 92C5974
IC, LDO VOLT REG, 3.3V, 50mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:45mV; No. of Pins:5Pins RoHS Compliant: Yes

IC, LDO VOLT REG, 3.3V, 50mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:45mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 92C5974
Product Name Ic, Ldo Volt Reg, 3.3V, 50Ma, Sot-23A-5; Output Type Microchip
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details