Microchip Technology, Inc. Ethernet Cables - TC2030-MCP-NL TC2030-MCP-NL

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225161-TC2030-MCP-N L Number of Pins: 6 Categories: Ethernet Cables Alternative Parts (Cross-Reference): TC2030-MCP-NL.; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225161-TC2030-MCP-N L Number of Pins: 6 Categories: Ethernet Cables Alternative Parts (Cross-Reference): TC2030-MCP-NL.; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cables - TC2030-MCP-NL - 1225161-TC2030-MCP-NL - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Cables - TC2030-MCP-NL
1225161-TC2030-MCP-NL
Ethernet Cables - TC2030-MCP-NL 1225161-TC2030-MCP-NL
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225161-TC2030-MCP-N L Number of Pins: 6 Categories: Ethernet Cables Alternative Parts (Cross-Reference): TC2030-MCP-NL.; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225161-TC2030-MCP-NL
Number of Pins: 6
Categories: Ethernet Cables
Alternative Parts (Cross-Reference): TC2030-MCP-NL.;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1225161-TC2030-MCP-NL
Product Name Ethernet Cables - TC2030-MCP-NL
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details