Microchip Technology, Inc. Ic, Ldo Volt Reg, 3.3V, 50Ma, Sot-23A-5; Output Type Microchip TC2014-3.3VCTTR

Description
IC, LDO VOLT REG, 3.3V, 50mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:45mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 3.3V, 50mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:45mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 3.3V, 50Ma, Sot-23A-5; Output Type Microchip - 92C5962 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 3.3V, 50Ma, Sot-23A-5; Output Type Microchip
92C5962
Ic, Ldo Volt Reg, 3.3V, 50Ma, Sot-23A-5; Output Type Microchip 92C5962
IC, LDO VOLT REG, 3.3V, 50mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:45mV; No. of Pins:5Pins RoHS Compliant: Yes

IC, LDO VOLT REG, 3.3V, 50mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:45mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 92C5962
Product Name Ic, Ldo Volt Reg, 3.3V, 50Ma, Sot-23A-5; Output Type Microchip
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details