Low-Side Gate Driver IC Non-Inverting 8-PDIP
Gate Drivers 1.2A Dual MOSFET Drv Driver
Low-Side Gate Driver IC Non-Inverting 8-PDIP
IC, MOSFET DRIVER, 8DIP; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:1.2A; Sink Current:1.2A; Input Delay:75nsRoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8DIP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC1427VPA-ND | TC1427VPA | TC1427VPA | 40M1967 | TC1427VPA |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers | Ic, Mosfet Driver, 8Dip; No. Of Channels Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 1.2 amps | 1.2 amps | |||
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 16 to 4.5 volts | ||
| Rise Time | 35 ns | 35 ns |