Microchip Technology, Inc. Gate Drivers TC1426CPA

Description
Low-Side Gate Driver IC Inverting 8-PDIP
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Inverting 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - TC1426CPA-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
TC1426CPA-ND
Gate Drivers TC1426CPA-ND
Low-Side Gate Driver IC Inverting 8-PDIP

Low-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-TC1426CPA
Gate Driver IC 730-TC1426CPA
IC GATE DRVR LOW-SIDE 8DIP Product overview: TC1426CPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1426CPA can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8DIP Product overview: TC1426CPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1426CPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Driver, Low-Side, Dip-8; No. Of Channels Microchip - 33C1133 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Low-Side, Dip-8; No. Of Channels Microchip
33C1133
Mosfet Driver, Low-Side, Dip-8; No. Of Channels Microchip 33C1133
MOSFET DRIVER, LOW-SIDE, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:1.2A; Sink Current:1.2A; MSL:- RoHS Compliant: Yes

MOSFET DRIVER, LOW-SIDE, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:1.2A; Sink Current:1.2A; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - TC1426CPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TC1426CPA
Gate Drivers TC1426CPA
Low-Side Gate Driver IC Inverting 8-PDIP

Low-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TC1426CPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TC1426CPA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC1426CPA
IC GATE DRVR LOW-SIDE 8DIP

IC GATE DRVR LOW-SIDE 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
TC1426CPA
Gate Drivers TC1426CPA
Gate Drivers 1.2A Dual

Gate Drivers 1.2A Dual

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number TC1426CPA-ND 730-TC1426CPA 33C1133 TC1426CPA TC1426CPA TC1426CPA
Product Name Gate Drivers Gate Driver IC Mosfet Driver, Low-Side, Dip-8; No. Of Channels Microchip Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side Low-side
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 1.2 amps 1.2 amps 1.2 amps
Supply Voltage 4.5 to 16 volts 4.5 to 16 volts 4.5 to 16 volts 16 to 4.5 volts
Rise Time 35 ns 35 ns 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - DLPA2000DYFFR - Quarktwin Technology Ltd.
Specs
Number of Outputs 3
Output Configuration Inverting; Step-Down (Buck), Step-Up (Boost)
Output Voltage 5.5 volts
View Details
 - 74LVC2G126GN/S500,X - Rochester Electronics
Specs
Package Type SOT1116
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Driver IC - SI8230BB-AS - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details