Low-Side Gate Driver IC Inverting 8-MSOP
IC GATE DRVR LOW-SIDE 8MSOP
Low-Side Gate Driver IC Inverting 8-MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC1413EUA713-ND | TC1413EUA713 | TC1413EUA713 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | |
| Output Configuration | Inverting | Inverting | |
| Output Current | 3 amps | 3 amps | |
| Supply Voltage | 4.5 to 16 volts | 16 to 4.5 volts | 4.5 to 16 volts |
| Rise Time | 20 ns | 20 ns |