The TC1413EUA is a high-speed MOSFET driver designed for efficient gate driving applications. It features a peak output current capability of 3A and operates within a supply voltage range of 4.5V to 16V. The device is latch-up protected and can withstand reverse currents up to 500mA, making it robust against transient conditions. It supports high capacitive load drive capability, charging up to 1800pF in 20ns, with matched rise and fall times for improved performance in switching applications. The TC1413EUA is designed to handle negative input voltages up to -5V and is protected against electrostatic discharge (ESD) with ratings of 2.0kV (HBM) and 400V (MM). It has low output impedance of 2.7Ω, ensuring minimal voltage drop during operation. The device is available in an 8-pin MSOP package, making it suitable for space-constrained designs. Typical applications include switch mode power supplies, line drivers, and relay drivers. The operating temperature range is from -40°C to 150°C, allowing for use in various environmental conditions.
IC GATE DRVR LOW-SIDE 8MSOP Product overview: TC1413EUA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1413EUA can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-MSOP
Win Source Part Number: 1031865-TC1413EUA
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3A, 3A
Rise / Fall Time (Typ): 20ns, 20ns
Voltage - Supply: 4.5V ~ 16V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): TC1413NEUA; TC1412EUA; TC1412NEUA;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: TC1413EUA-NDR
Base Product Number: TC1413
IC GATE DRVR LOW-SIDE 8MSOP
Low-Side Gate Driver IC Inverting 8-MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-TC1413EUA | TC1413EUA-ND | 1031865-TC1413EUA | TC1413EUA | TC1413EUA | TC1413EUA |
| Product Name | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | ||
| Number of Outputs | 1; 1 | |||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | 16 to 4.5 volts | 4.5 to 16 volts |