The TC1413EOA is a high-speed MOSFET driver capable of delivering a peak output current of 3A. It operates within a wide input supply voltage range of 4.5V to 16V and features a short delay time of approximately 35ns, making it suitable for applications requiring fast switching. The driver is designed to withstand negative input voltages up to 5V and can handle reverse currents of up to 500mA without latching up. It is also protected against electrostatic discharge (ESD) with ratings of 2.0kV (HBM) and 400V (MM). The TC1413EOA can drive capacitive loads of up to 1800pF in just 20ns, ensuring efficient gate charging. It has low output impedance of 2.7Ω, which helps maintain the intended state of the MOSFET during transients. The device is available in a space-saving 8-pin MSOP package and is compatible with other drivers in the TC14xx series, facilitating design flexibility. Applications include switch mode power supplies, line drivers, pulse transformer drives, and relay drivers.
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC Product overview: TC1413EOA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1413EOA can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
MOSFET DRIVER, LOW-SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:3A; Sink Current:3A; Product Range:-RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC1413EOA-ND | 730-TC1413EOA | TC1413EOA | TC1413EOA | 92C5928 | TC1413EOA |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, Low-Side, Soic-8; No. Of Channels Microchip | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 16 to 4.5 volts | 4.5 to 16 volts | ||
| Rise Time | 20 ns | 20 ns | 20 ns |