Microchip Technology, Inc. Gate Drivers TC1412NEOA

Description
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - TC1412NEOA-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
TC1412NEOA-ND
Gate Drivers TC1412NEOA-ND
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-TC1412NEOA
Gate Driver IC 730-TC1412NEOA
IC GATE DRVR LOW-SIDE 8SOIC Product overview: TC1412NEOA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1412NEOA can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8SOIC Product overview: TC1412NEOA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1412NEOA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Driver, Mosfet, 2A, Non-Inv, 8Soic; Driver Configuration Microchip - 84R7712 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Mosfet, 2A, Non-Inv, 8Soic; Driver Configuration Microchip
84R7712
Driver, Mosfet, 2A, Non-Inv, 8Soic; Driver Configuration Microchip 84R7712
DRIVER, MOSFET, 2A, NON-INV, 8SOIC; Driver Configuration:Low Side; Peak Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:35ns; Output Delay:35ns; Operating RoHS Compliant: Yes

DRIVER, MOSFET, 2A, NON-INV, 8SOIC; Driver Configuration:Low Side; Peak Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:35ns; Output Delay:35ns; Operating RoHS Compliant: Yes

Supplier's Site
Mosfet Driver, Low-Side, Soic-8; No. Of Channels Microchip - 92C5922 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Low-Side, Soic-8; No. Of Channels Microchip
92C5922
Mosfet Driver, Low-Side, Soic-8; No. Of Channels Microchip 92C5922
MOSFET DRIVER, LOW-SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:2A; Sink Current:2A RoHS Compliant: Yes

MOSFET DRIVER, LOW-SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:2A; Sink Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TC1412NEOA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TC1412NEOA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC1412NEOA
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site
Gate Drivers - TC1412NEOA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TC1412NEOA
Gate Drivers TC1412NEOA
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
TC1412NEOA
Gate Drivers TC1412NEOA
Gate Drivers 2A Sngl N-Inv

Gate Drivers 2A Sngl N-Inv

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number TC1412NEOA-ND 730-TC1412NEOA 84R7712 92C5922 TC1412NEOA TC1412NEOA TC1412NEOA
Product Name Gate Drivers Gate Driver IC Driver, Mosfet, 2A, Non-Inv, 8Soic; Driver Configuration Microchip Mosfet Driver, Low-Side, Soic-8; No. Of Channels Microchip Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side Low-side
Output Configuration Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps 2 amps
Supply Voltage 4.5 to 16 volts 4.5 to 16 volts 4.5 to 16 volts 16 to 4.5 volts 4.5 to 16 volts
Rise Time 18 ns 18 ns 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 863-1558-2-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type "8-TFSOJ (0.069"", 1.75mm Width)"
View Details
3 suppliers
Clock Buffers, Drivers - CDC2351DWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Power Distribution Switches, Load Drivers - STNRGPF01TR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details