Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC1412NCOA713

Description
Manufacturer: Microchip Technology Win Source Part Number: 1323535-TC1412NCOA71 3 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 18ns, 18ns Voltage - Supply: 4.5V ~ 16V Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC1412NCOA713CT,TC14 12NCOA713-ND,TC1412N COA713-NDR,TC1412NCO A713DKR,TC1412NCOA71 3TR Base Product Number: TC1412 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1323535-TC1412NCOA71 3 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 18ns, 18ns Voltage - Supply: 4.5V ~ 16V Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC1412NCOA713CT,TC14 12NCOA713-ND,TC1412N COA713-NDR,TC1412NCO A713DKR,TC1412NCOA71 3TR Base Product Number: TC1412 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323535-TC1412NCOA713 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323535-TC1412NCOA713
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323535-TC1412NCOA713
Manufacturer: Microchip Technology Win Source Part Number: 1323535-TC1412NCOA71 3 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 18ns, 18ns Voltage - Supply: 4.5V ~ 16V Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC1412NCOA713CT,TC14 12NCOA713-ND,TC1412N COA713-NDR,TC1412NCO A713DKR,TC1412NCOA71 3TR Base Product Number: TC1412 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323535-TC1412NCOA713
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 3,300
Mounting: Surface Mount
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 18ns, 18ns
Voltage - Supply: 4.5V ~ 16V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC1412NCOA713CT,TC1412NCOA713-ND,TC1412NCOA713-NDR,TC1412NCOA713DKR,TC1412NCOA713TR
Base Product Number: TC1412
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Shenzhen, China
PMIC - Gate Drivers
TC1412NCOA713
PMIC - Gate Drivers TC1412NCOA713
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323535-TC1412NCOA713 TC1412NCOA713
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS27DM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Inverters ICs - 8228701P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers