The TC1412EPA is a high-speed MOSFET driver capable of delivering a peak output current of 2A. It operates within a supply voltage range of 4.5V to 16V and features a short delay time of 35ns, making it suitable for applications requiring fast switching. The driver is designed to withstand negative input voltages up to 5V and can handle reverse currents of up to 500mA without latching up. It is also protected against electrostatic discharge (ESD) with ratings of 2.0kV (HBM) and 400V (MM). This device can drive capacitive loads of 1000pF in just 18ns, ensuring efficient operation in various applications such as switch mode power supplies, pulse transformer drives, line drivers, and relay drivers. The TC1412EPA is available in a space-saving 8-pin MSOP package, with low supply current consumption of 500µA when receiving a logic '1' input and 100µA for a logic '0'. Its low output impedance of 4Ω enhances performance in driving MOSFETs effectively.
IC GATE DRVR LOW-SIDE 8DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Logic Gates |
| Product Number | TC1412EPA |
| Product Name | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver |