The TC1412/TC1412N is a high-speed MOSFET driver designed for efficient operation in various applications, including switch mode power supplies and relay drivers. It features a peak output current capability of 2A and operates within a supply voltage range of 4.5V to 16V. The driver is latch-up protected, can withstand reverse currents of up to 500mA, and is ESD protected up to 2.0kV (HBM) and 400V (MM). The device is capable of driving capacitive loads of 1000pF with a short delay time of approximately 35ns, ensuring matched rise and fall times for improved performance. It has low output impedance of 4Ω and low supply current consumption, making it suitable for power-sensitive applications. The TC1412/TC1412N is available in a compact 8-pin MSOP package, facilitating space-efficient designs.
IC GATE DRVR LOW-SIDE 8DIP Product overview: TC1412EPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1412EPA can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-PDIP
MOSFET DRIVER, DIP-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:2A; Sink Current:2A; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Inverting 8-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-TC1412EPA | TC1412EPA-ND | TC1412EPA | 92C5918 | TC1412EPA | TC1412EPA |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Mosfet Driver, Dip-8; No. Of Channels Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | |||
| Number of Outputs | 1; 1 | |||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | |||
| Output Current | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to ? volts | 16 to 4.5 volts | 4.5 to 16 volts |