Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC1412EOA713

Description
Manufacturer: Microchip Technology Win Source Part Number: 1323566-TC1412EOA713 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 18ns, 18ns Voltage - Supply: 4.5V ~ 16V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC1412EOA713-NDR Base Product Number: TC1412 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1323566-TC1412EOA713 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 18ns, 18ns Voltage - Supply: 4.5V ~ 16V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC1412EOA713-NDR Base Product Number: TC1412 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323566-TC1412EOA713 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323566-TC1412EOA713
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323566-TC1412EOA713
Manufacturer: Microchip Technology Win Source Part Number: 1323566-TC1412EOA713 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 18ns, 18ns Voltage - Supply: 4.5V ~ 16V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC1412EOA713-NDR Base Product Number: TC1412 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323566-TC1412EOA713
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 3,300
Mounting: Surface Mount
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 18ns, 18ns
Voltage - Supply: 4.5V ~ 16V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC1412EOA713-NDR
Base Product Number: TC1412
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Shenzhen, China
PMIC - Gate Drivers
TC1412EOA713
PMIC - Gate Drivers TC1412EOA713
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323566-TC1412EOA713 TC1412EOA713
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F13LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 9210290P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details
5-Channel Level Translator w/ Bus Hold - AP54RHC505ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details