Low-Side Gate Driver IC Non-Inverting 8-MSOP
Low-Side Gate Driver IC Non-Inverting 8-MSOP
Gate Drivers 1.0A Sngl MOSFET Drvr N-Inv
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC1411NVUA713-ND | TC1411NVUA713 | TC1411NVUA713 |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 1 amps | 1 amps | |
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | |
| Rise Time | 25 ns | 25 ns |