The TC1411NEUA713 is a high-speed MOSFET driver capable of delivering a peak output current of 1A. It operates within a supply voltage range of 4.5V to 16V and features a short delay time of approximately 30ns, making it suitable for applications requiring fast switching. The driver is designed to withstand negative input voltages up to 5V and can handle reverse currents of up to 500mA without latching up, ensuring robust performance in various conditions. This device is electrostatic discharge (ESD) protected, rated at 2.0kV (HBM) and 400V (MM), which enhances its reliability in sensitive environments. It can drive capacitive loads of 1000pF in just 25ns, with matched rise and fall times, ensuring accurate signal transmission. The TC1411NEUA713 is available in a space-saving 8-pin MSOP package, making it suitable for compact designs. It is ideal for applications such as switch mode power supplies, pulse transformer drives, line drivers, and relay drivers.
IC GATE DRVR LOW-SIDE 8MSOP
Low-Side Gate Driver IC Non-Inverting 8-MSOP
IC GATE DRVR LOW-SIDE 8MSOP
IC GATE DRVR LOW-SIDE 8MSOP Product overview: TC1411NEUA713 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1411NEUA713 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-MSOP
IC GATE DRVR LOW-SIDE 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 150-TC1411NEUA713DKR-ND | 730-TC1411NEUA713 | TC1411NEUA713 | TC1411NEUA713 | TC1411NEUA713 |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 1 amps | 1 amps | 1 amps | ||
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | 16 to 4.5 volts | |
| Rise Time | 25 ns | 25 ns | 25 ns |