Manufacturer: Microchip Technology
Win Source Part Number: 1323552-TC1411NEUA71
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 1A, 1A
Rise / Fall Time (Typ): 25ns, 25ns
Voltage - Supply: 4.5V ~ 16V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 150-TC1411NEUA713DKR
Base Product Number: TC1411
RoHS Status: ROHS3 Compliant
IC GATE DRVR LOW-SIDE 8MSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1323552-TC1411NEUA713 | TC1411NEUA713 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |