Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC1411NEUA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1319997-TC1411NEUA Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 100 Mounting: Surface Mount Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 1A, 1A Rise / Fall Time (Typ): 25ns, 25ns Voltage - Supply: 4.5V ~ 16V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC1411NEUA-NDR Base Product Number: TC1411 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1319997-TC1411NEUA Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 100 Mounting: Surface Mount Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 1A, 1A Rise / Fall Time (Typ): 25ns, 25ns Voltage - Supply: 4.5V ~ 16V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC1411NEUA-NDR Base Product Number: TC1411 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1319997-TC1411NEUA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1319997-TC1411NEUA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1319997-TC1411NEUA
Manufacturer: Microchip Technology Win Source Part Number: 1319997-TC1411NEUA Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 100 Mounting: Surface Mount Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 1A, 1A Rise / Fall Time (Typ): 25ns, 25ns Voltage - Supply: 4.5V ~ 16V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC1411NEUA-NDR Base Product Number: TC1411 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319997-TC1411NEUA
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 1A, 1A
Rise / Fall Time (Typ): 25ns, 25ns
Voltage - Supply: 4.5V ~ 16V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC1411NEUA-NDR
Base Product Number: TC1411
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - TC1411NEUA - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
TC1411NEUA
PMIC - Gate Drivers TC1411NEUA
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1319997-TC1411NEUA TC1411NEUA
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GW-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
5 suppliers
Gates and Inverters - 54H01FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers