Low-Side Gate Driver IC Non-Inverting 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1264457-TC1411NEPA
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 1A, 1A
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: TC1411N
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 16V
Rise / Fall Time: 25ns, 25ns
IC GATE DRVR LOW-SIDE 8DIP Product overview: TC1411NEPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1411NEPA can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-PDIP
MOSFET DRIVER, DIP-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:1A; Sink Current:1A; Supply Voltage Min:4.5VRoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC1411NEPA-ND | 1264457-TC1411NEPA | 730-TC1411NEPA | TC1411NEPA | 92C5912 | TC1411NEPA | TC1411NEPA |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - TC1411NEPA | Gate Driver IC | Gate Drivers | Mosfet Driver, Dip-8; No. Of Channels Microchip | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 1 amps | 1 amps | 1 amps | 1 amps | |||
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to ? volts | 16 to 4.5 volts | |
| Rise Time | 25 ns | 25 ns | 25 ns | 25 ns |