The TC1411NEOA713 is a high-speed MOSFET driver capable of delivering a peak output current of 1A. It operates within a supply voltage range of 4.5V to 16V and features a short delay time of approximately 30ns, making it suitable for applications requiring fast switching. The driver is designed to withstand negative input voltages up to 5V and can handle reverse currents of up to 500mA without latching up, ensuring robust performance in various conditions. This device is electrostatic discharge (ESD) protected, rated at 2.0kV (HBM) and 400V (MM), which enhances its reliability in sensitive environments. It can drive capacitive loads of 1000pF in just 25ns, with low output impedance of 8Ω, ensuring effective control of MOSFETs. The TC1411NEOA713 is available in a space-saving 8-pin MSOP package, making it suitable for compact designs. Applications include switch mode power supplies, pulse transformer drives, line drivers, and relay drivers.
Manufacturer: Microchip Technology
Win Source Part Number: 1264456-TC1411NEOA71
Packaging: Digi-Reel
Categories: Integrated Circuits
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC Product overview: TC1411NEOA713 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1411NEOA713 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
GATE DRIVER IC, 4.5V-16V, SOIC ROHS COMPLIANT: YES
IC GATE DRVR LOW-SIDE 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1264456-TC1411NEOA713 | TC1411NEOA713TR-ND | 730-TC1411NEOA713 | TC1411NEOA713 | TC1411NEOA713 | 29AK8463 | TC1411NEOA713 |
| Product Name | PMIC - PMIC - Gate Drivers - TC1411NEOA713 | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Driver Ic, 4.5V-16V, Soic Rohs Compliant Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Packing Method | Tape Reel; Digi-Reel; Other | Tape Reel | Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | ||
| Driver Type | Low-side | Low-side; Low-Side | Low-side | ||||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||||
| Output Current | 1 amps | 1 amps | 1 amps | ||||
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | 16 to 4.5 volts |