Microchip Technology, Inc. Gate Driver IC TC1411NEOA

Description
IC GATE DRVR LOW-SIDE 8SOIC Product overview: TC1411NEOA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1411NEOA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR LOW-SIDE 8SOIC Product overview: TC1411NEOA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1411NEOA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-TC1411NEOA
Gate Driver IC 730-TC1411NEOA
IC GATE DRVR LOW-SIDE 8SOIC Product overview: TC1411NEOA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1411NEOA can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8SOIC Product overview: TC1411NEOA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1411NEOA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - TC1411NEOA-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
TC1411NEOA-ND
Gate Drivers TC1411NEOA-ND
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
TC1411NEOA
Gate Drivers TC1411NEOA
Gate Drivers 1A Sngl N-Inv

Gate Drivers 1A Sngl N-Inv

Buy Now Datasheet
Gate Drivers - TC1411NEOA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TC1411NEOA
Gate Drivers TC1411NEOA
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Mosfet Driver, Low Side, Soic-8; No. Of Channels Microchip - 84R7711 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Low Side, Soic-8; No. Of Channels Microchip
84R7711
Mosfet Driver, Low Side, Soic-8; No. Of Channels Microchip 84R7711
MOSFET DRIVER, LOW SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1A; Sink Current:1A RoHS Compliant: Yes

MOSFET DRIVER, LOW SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1A; Sink Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TC1411NEOA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TC1411NEOA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC1411NEOA
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-TC1411NEOA TC1411NEOA-ND TC1411NEOA TC1411NEOA 84R7711 TC1411NEOA
Product Name Gate Driver IC Gate Drivers Gate Drivers Gate Drivers Mosfet Driver, Low Side, Soic-8; No. Of Channels Microchip Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side; Low-Side Low-side Low-side Low-side
Number of Outputs 1; 1
Output Configuration Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 1 amps 1 amps 1 amps
Supply Voltage 4.5 to 16 volts 4.5 to 16 volts 4.5 to 16 volts 16 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.2KV Gate Driver IC - 906-1ED3124MU12HXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1 Output
Supply Voltage 3.1 to 15 volts
Rise Time 15 ns
View Details
4 suppliers
 - 74LVC16244ADGG-Q1J - Rochester Electronics
Specs
Package Type SOT362
Packing Method Tape Reel; Tape & Reel; Other
View Details
UC1705 Complementary High Speed Power Driver with Internal Regulator - 5962-9579801M2A - Texas Instruments
Specs
Output Configuration Single
Input Threshold TTL
Output Current 1.5 amps
View Details
Clock Buffers, Drivers - SI53303-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details