Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC1411NCOA713 TC1411NCOA713

Description
Manufacturer: Microchip Technology Win Source Part Number: 845940-TC1411NCOA713 Features: Gate Driver IC Package: Reel - TR Family Name: TC1411 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC1411NCOA713-ND, TC1411NCOA713CT, TC1411NCOA713TR, TC1411NCOA713DKR, TC1411NCOA713-NDR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 845940-TC1411NCOA713 Features: Gate Driver IC Package: Reel - TR Family Name: TC1411 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC1411NCOA713-ND, TC1411NCOA713CT, TC1411NCOA713TR, TC1411NCOA713DKR, TC1411NCOA713-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC1411NCOA713 - 845940-TC1411NCOA713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC1411NCOA713
845940-TC1411NCOA713
PMIC - PMIC - Gate Drivers - TC1411NCOA713 845940-TC1411NCOA713
Manufacturer: Microchip Technology Win Source Part Number: 845940-TC1411NCOA713 Features: Gate Driver IC Package: Reel - TR Family Name: TC1411 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC1411NCOA713-ND, TC1411NCOA713CT, TC1411NCOA713TR, TC1411NCOA713DKR, TC1411NCOA713-NDR

Manufacturer: Microchip Technology
Win Source Part Number: 845940-TC1411NCOA713
Features: Gate Driver IC
Package: Reel - TR
Family Name: TC1411
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC1411NCOA713-ND, TC1411NCOA713CT, TC1411NCOA713TR, TC1411NCOA713DKR, TC1411NCOA713-NDR

Buy Now Datasheet
Shenzhen, China
PMIC - Gate Drivers
TC1411NCOA713
PMIC - Gate Drivers TC1411NCOA713
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 845940-TC1411NCOA713 TC1411NCOA713
Product Name PMIC - PMIC - Gate Drivers - TC1411NCOA713 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 74AHCT1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic - Gates and Inverters - 54F64DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details