IC GATE DRVR LOW-SIDE 8SOIC Product overview: TC1411NCOA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1411NCOA can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
MOSFET DRIVER, 0 TO 70DEG C; Driver Configuration:Low Side; Peak Output Current:1A; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:30ns; Output Delay:30ns; Operating RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-TC1411NCOA | TC1411NCOA-ND | TC1411NCOA | 99AC9739 | 536-TC1411NCOA | TC1411NCOA | TC1411NCOA |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Mosfet Driver, 0 To 70Deg C; Driver Configuration Microchip | IC GATE DRVR LOW-SIDE 8SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | |||
| Number of Outputs | 1; 1 | 1; 1 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | 16 volts | 16 to 4.5 volts | 4.5 to 16 volts |