Manufacturer: Microchip Technology
Win Source Part Number: 1264452-TC1411EOA
Packaging: Tube
Mounting Style: SMD
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 1A, 1A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: TC1411
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 16V
Rise / Fall Time: 25ns, 25ns
IC GATE DRVR LOW-SIDE 8SOIC Product overview: TC1411EOA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1411EOA can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC
MOSFET DRIVER, LOW-SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:1A; Sink Current:1A; Product Range:-RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1264452-TC1411EOA | 730-TC1411EOA | TC1411EOA-ND | 92C5904 | TC1411EOA | TC1411EOA | TC1411EOA |
| Product Name | PMIC - PMIC - Gate Drivers - TC1411EOA | Gate Driver IC | Gate Drivers | Mosfet Driver, Low-Side, Soic-8; No. Of Channels Microchip | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | Low-side | ||
| Output Current | 1 amps | 1 amps | 1 amps | 1 amps | |||
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | 16 to 4.5 volts | 4.5 to 16 volts | ||
| Rise Time | 25 ns | 25 ns | 25 ns | 25 ns | |||
| Fall Time | 25 ns | 25 ns | 25 ns | 25 ns |