IC GATE DRVR LOW-SIDE 8SOIC Product overview: TC1410NEOA713 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1410NEOA713 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Win Source Part Number: 1146111-TC1410NEOA71
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 3,300
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
Rise / Fall Time (Typ): 25ns, 25ns
Voltage - Supply: 4.5V ~ 16V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: TC1410NEOA713-NDR
Base Product Number: TC1410
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers .5A Sngl Drvr N-Inv SOIC8
IC GATE DRVR LOW-SIDE 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-TC1410NEOA713 | TC1410NEOA713-ND | 1146111-TC1410NEOA713 | TC1410NEOA713 | TC1410NEOA713 | TC1410NEOA713 |
| Product Name | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | ||
| Number of Outputs | 2; 2 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | 16 to 4.5 volts |