Low-Side Gate Driver IC Inverting 8-MSOP
Low-Side Gate Driver IC Inverting 8-MSOP
IC GATE DRVR LOW-SIDE 8MSOP
Gate Drivers .5A Sngl Drvr Inv MSOP8
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC1410EUA-ND | TC1410EUA | TC1410EUA | TC1410EUA |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting | ||
| Output Current | 0.5000 amps | 0.5000 amps | ||
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 16 to 4.5 volts | |
| Rise Time | 25 ns | 25 ns |