Microchip Technology, Inc. Digital to Analog Converters (DAC) TC1321EOA

Description
10 Bit Digital to Analog Converter 1 8-SOIC
Request a Quote Datasheet
Description
10 Bit Digital to Analog Converter 1 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - TC1321EOA-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
TC1321EOA-ND
Digital to Analog Converters (DAC) TC1321EOA-ND
10 Bit Digital to Analog Converter 1 8-SOIC

10 Bit Digital to Analog Converter 1 8-SOIC

Buy Now Datasheet
Singapore, Singapore
10BIT Digital-to-Analog Converter IC
701-TC1321EOA
10BIT Digital-to-Analog Converter IC 701-TC1321EOA
IC DAC 10BIT V-OUT 8SOIC Product overview: TC1321EOA from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TC1321EOA can be used for catalog matching and distributor lookup.

IC DAC 10BIT V-OUT 8SOIC Product overview: TC1321EOA from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TC1321EOA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TC1321EOA
140931-TC1321EOA
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TC1321EOA 140931-TC1321EOA
Manufacturer: Microchip Technology Win Source Part Number: 140931-TC1321EOA Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: I2C Reference Type: External Settling Time: 10μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4 (Max), ±2 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 140931-TC1321EOA
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: I2C
Reference Type: External
Settling Time: 10μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4 (Max), ±2 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - TC1321EOA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TC1321EOA
Digital to Analog Converters (DAC) TC1321EOA
10 Bit Digital to Analog Converter 1 8-SOIC

10 Bit Digital to Analog Converter 1 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TC1321EOA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TC1321EOA
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TC1321EOA
IC DAC 10BIT V-OUT 8SOIC

IC DAC 10BIT V-OUT 8SOIC

Supplier's Site
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TC1321EOA
Data Acquisition - Digital to Analog Converters (DAC) TC1321EOA
IC DAC 10BIT V-OUT 8SOIC

IC DAC 10BIT V-OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TC1321EOA-ND 701-TC1321EOA 140931-TC1321EOA TC1321EOA TC1321EOA TC1321EOA
Product Name Digital to Analog Converters (DAC) 10BIT Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TC1321EOA Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type I2C; I2C I2C I2C; I2C I2C; I²C
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tube SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154\", 3.90mm Width)
Packing Method Tube Tube Tube; Tube/Rail Tube; Tube Tube; Tube
Resolution 10 bits 10 bits 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC128S085CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1897407 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SOIC; Soic
Features Single-Supply
View Details
8bit 10ch D/A converter - BH2223FV - ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
4 suppliers