Microchip Technology, Inc. 300mA CMOS LDO with Microcontroller Reset TC1300

Description
The TC1300 combines a Low Dropout Regulator and a Microprocessor Reset Monitor in a space-saving 8-Pin MSOP package. Total supply current is 80 µA (typical), 20 to 60 times lower than in bipolar regulators. The TC1300 has an extremely precise output with a typical accuracy of ±0.5%. Other key features include ultra low noise operation, very low dropout voltage and internal feed-forward compensation for fast response to stepchanges in load. The TC1300 incorporates both over-temperature and over-current protection. When the shutdown control (SHDN) is low, the regulator output voltage falls to zero, RESET output remains valid and supply current is reduced to 30 µA (typical). The TC1300 is stable with an output capacitor of only 1 µF and has a maximum output current of 300 mA. An active low RESET is asserted when the detected voltage (VDET) falls below the reset voltage threshold. The RESET output remains low for 300 msec (typical) after VDET rises above reset threshold. The TC1300 also has a fast wake up response time (10 µsec typically) when released from shutdown. Additional Features LDO with Integrated Microprocessor Reset Monitor Functionality Extremely Low Supply Current (80 µA typ.) for Longer Battery Life Stable with Any Type of Capacitor Very Low Dropout Voltage 10 µsec (typ.) Wake Up Time from SHDN Standard or Custom Output and Detected Voltages Power-Saving Shutdown Mode Bypass Input for Ultra-Quiet Operation Separate Input and Detected Voltage 140 msec Guaranteed Minimum RESET Output Duration
Datasheet
Description
The TC1300 combines a Low Dropout Regulator and a Microprocessor Reset Monitor in a space-saving 8-Pin MSOP package. Total supply current is 80 µA (typical), 20 to 60 times lower than in bipolar regulators. The TC1300 has an extremely precise output with a typical accuracy of ±0.5%. Other key features include ultra low noise operation, very low dropout voltage and internal feed-forward compensation for fast response to stepchanges in load. The TC1300 incorporates both over-temperature and over-current protection. When the shutdown control (SHDN) is low, the regulator output voltage falls to zero, RESET output remains valid and supply current is reduced to 30 µA (typical). The TC1300 is stable with an output capacitor of only 1 µF and has a maximum output current of 300 mA. An active low RESET is asserted when the detected voltage (VDET) falls below the reset voltage threshold. The RESET output remains low for 300 msec (typical) after VDET rises above reset threshold. The TC1300 also has a fast wake up response time (10 µsec typically) when released from shutdown. Additional Features LDO with Integrated Microprocessor Reset Monitor Functionality Extremely Low Supply Current (80 µA typ.) for Longer Battery Life Stable with Any Type of Capacitor Very Low Dropout Voltage 10 µsec (typ.) Wake Up Time from SHDN Standard or Custom Output and Detected Voltages Power-Saving Shutdown Mode Bypass Input for Ultra-Quiet Operation Separate Input and Detected Voltage 140 msec Guaranteed Minimum RESET Output Duration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300mA CMOS LDO with Microcontroller Reset - TC1300 - Microchip Technology, Inc.
Chandler, AZ, United States
300mA CMOS LDO with Microcontroller Reset
TC1300
300mA CMOS LDO with Microcontroller Reset TC1300
The TC1300 combines a Low Dropout Regulator and a Microprocessor Reset Monitor in a space-saving 8-Pin MSOP package. Total supply current is 80 µA (typical), 20 to 60 times lower than in bipolar regulators. The TC1300 has an extremely precise output with a typical accuracy of ±0.5%. Other key features include ultra low noise operation, very low dropout voltage and internal feed-forward compensation for fast response to stepchanges in load. The TC1300 incorporates both over-temperature and over-current protection. When the shutdown control (SHDN) is low, the regulator output voltage falls to zero, RESET output remains valid and supply current is reduced to 30 µA (typical). The TC1300 is stable with an output capacitor of only 1 µF and has a maximum output current of 300 mA. An active low RESET is asserted when the detected voltage (VDET) falls below the reset voltage threshold. The RESET output remains low for 300 msec (typical) after VDET rises above reset threshold. The TC1300 also has a fast wake up response time (10 µsec typically) when released from shutdown. Additional Features LDO with Integrated Microprocessor Reset Monitor Functionality Extremely Low Supply Current (80 µA typ.) for Longer Battery Life Stable with Any Type of Capacitor Very Low Dropout Voltage 10 µsec (typ.) Wake Up Time from SHDN Standard or Custom Output and Detected Voltages Power-Saving Shutdown Mode Bypass Input for Ultra-Quiet Operation Separate Input and Detected Voltage 140 msec Guaranteed Minimum RESET Output Duration

The TC1300 combines a Low Dropout Regulator and a Microprocessor Reset Monitor in a space-saving 8-Pin MSOP package. Total supply current is 80 µA (typical), 20 to 60 times lower than in bipolar regulators. The TC1300 has an extremely precise output with a typical accuracy of ±0.5%. Other key features include ultra low noise operation, very low dropout voltage and internal feed-forward compensation for fast response to stepchanges in load. The TC1300 incorporates both over-temperature and over-current protection. When the shutdown control (SHDN) is low, the regulator output voltage falls to zero, RESET output remains valid and supply current is reduced to 30 µA (typical). The TC1300 is stable with an output capacitor of only 1 µF and has a maximum output current of 300 mA. An active low RESET is asserted when the detected voltage (VDET) falls below the reset voltage threshold. The RESET output remains low for 300 msec (typical) after VDET rises above reset threshold. The TC1300 also has a fast wake up response time (10 µsec typically) when released from shutdown.

Additional Features

    • LDO with Integrated Microprocessor Reset Monitor Functionality
    • Extremely Low Supply Current (80 µA typ.) for Longer Battery Life
    • Stable with Any Type of Capacitor
    • Very Low Dropout Voltage
    • 10 µsec (typ.) Wake Up Time from SHDN
    • Standard or Custom Output and Detected Voltages
    • Power-Saving Shutdown Mode
    • Bypass Input for Ultra-Quiet Operation
    • Separate Input and Detected Voltage
    • 140 msec Guaranteed Minimum RESET Output Duration
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number TC1300
Product Name 300mA CMOS LDO with Microcontroller Reset
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7281AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details