Microchip Technology, Inc. Ldo Voltage Regulator, 800Ma, 3.3V, 3-To-220; Output Type Microchip TC1264-3.3VAB

Description
LDO VOLTAGE REGULATOR, 800mA, 3.3V, 3-TO-220; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:450mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 800mA, 3.3V, 3-TO-220; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:450mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 800Ma, 3.3V, 3-To-220; Output Type Microchip - 92C5792 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 800Ma, 3.3V, 3-To-220; Output Type Microchip
92C5792
Ldo Voltage Regulator, 800Ma, 3.3V, 3-To-220; Output Type Microchip 92C5792
LDO VOLTAGE REGULATOR, 800mA, 3.3V, 3-TO-220; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:450mV; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 800mA, 3.3V, 3-TO-220; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:450mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 92C5792
Product Name Ldo Voltage Regulator, 800Ma, 3.3V, 3-To-220; Output Type Microchip
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details