Microchip Technology, Inc. OEM Parts - OEM Parts (T - Z) - TC126331ECTTR TC126331ECTTR

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030825-TC126331ECTT R Number of Outputs: 1 Output Current: 500 mA Output Voltage: 3.3 V Width: 1.8 mm Categories: OEM Parts(T-Z) Max Input Voltage: 6 V Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 115 kHz RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.7 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030825-TC126331ECTT R Number of Outputs: 1 Output Current: 500 mA Output Voltage: 3.3 V Width: 1.8 mm Categories: OEM Parts(T-Z) Max Input Voltage: 6 V Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 115 kHz RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TC126331ECTTR - 1030825-TC126331ECTTR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TC126331ECTTR
1030825-TC126331ECTTR
OEM Parts - OEM Parts (T - Z) - TC126331ECTTR 1030825-TC126331ECTTR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030825-TC126331ECTT R Number of Outputs: 1 Output Current: 500 mA Output Voltage: 3.3 V Width: 1.8 mm Categories: OEM Parts(T-Z) Max Input Voltage: 6 V Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 115 kHz RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.7 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030825-TC126331ECTTR
Number of Outputs: 1
Output Current: 500 mA
Output Voltage: 3.3 V
Width: 1.8 mm
Categories: OEM Parts(T-Z)
Max Input Voltage: 6 V
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 115 kHz
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1030825-TC126331ECTTR
Product Name OEM Parts - OEM Parts (T - Z) - TC126331ECTTR
Unlock Full Specs
to access all available technical data