Microchip Technology, Inc. Ldo Voltage Regulator, 3.3V, 0.5A, Sot-223-3; Output Type Microchip TC1262-3.3VDBTR

Description
LDO VOLTAGE REGULATOR, 3.3V, 0.5A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 3.3V, 0.5A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3.3V, 0.5A, Sot-223-3; Output Type Microchip - 28X3946 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 0.5A, Sot-223-3; Output Type Microchip
28X3946
Ldo Voltage Regulator, 3.3V, 0.5A, Sot-223-3; Output Type Microchip 28X3946
LDO VOLTAGE REGULATOR, 3.3V, 0.5A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 0.5A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, 3.3V, 0.5A, Sot-223-3; Output Type Microchip - 29M8603 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 0.5A, Sot-223-3; Output Type Microchip
29M8603
Ldo Voltage Regulator, 3.3V, 0.5A, Sot-223-3; Output Type Microchip 29M8603
LDO VOLTAGE REGULATOR, 3.3V, 0.5A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 0.5A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28X3946
Product Name Ldo Voltage Regulator, 3.3V, 0.5A, Sot-223-3; Output Type Microchip
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details