Microchip Technology, Inc. Ldo Voltage Regulator, 3.3V, 150Ma, Sot-23A-5; Output Type Microchip TC1185-3.3VCT713

Description
LDO VOLTAGE REGULATOR, 3.3V, 150mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:270mV RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 3.3V, 150mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:270mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3.3V, 150Ma, Sot-23A-5; Output Type Microchip - 92C5688 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 150Ma, Sot-23A-5; Output Type Microchip
92C5688
Ldo Voltage Regulator, 3.3V, 150Ma, Sot-23A-5; Output Type Microchip 92C5688
LDO VOLTAGE REGULATOR, 3.3V, 150mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:270mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 150mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:270mV RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Ldo Voltage Regulator, 2.7V To 6V, 270Mv Dropout, 3.3Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip - 98K1400 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2.7V To 6V, 270Mv Dropout, 3.3Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip
98K1400
Fixed Ldo Voltage Regulator, 2.7V To 6V, 270Mv Dropout, 3.3Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip 98K1400
Fixed LDO Voltage Regulator, 2.7V to 6V, 270mV Dropout, 3.3Vout, 150mAout, SOT-23-5 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2.7V to 6V, 270mV Dropout, 3.3Vout, 150mAout, SOT-23-5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 92C5688 98K1400
Product Name Ldo Voltage Regulator, 3.3V, 150Ma, Sot-23A-5; Output Type Microchip Fixed Ldo Voltage Regulator, 2.7V To 6V, 270Mv Dropout, 3.3Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details