Microchip Technology, Inc. Ldo, Fixed, 2.85V, Sot-23-5; Output Type Microchip TC1185-2.85VCT713

Description
LDO, FIXED, 2.85V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:2.85V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.85V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:2.85V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.85V, Sot-23-5; Output Type Microchip - 57AC3706 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.85V, Sot-23-5; Output Type Microchip
57AC3706
Ldo, Fixed, 2.85V, Sot-23-5; Output Type Microchip 57AC3706
LDO, FIXED, 2.85V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:2.85V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 2.85V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:2.85V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,fixed,+2.85V,cmos,tsop,5Pin,plastic Rohs Compliant Microchip - 92C5686 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,+2.85V,cmos,tsop,5Pin,plastic Rohs Compliant Microchip
92C5686
Ic,volt Regulator,fixed,+2.85V,cmos,tsop,5Pin,plastic Rohs Compliant Microchip 92C5686
IC,VOLT REGULATOR,FIXED,+2.8 5V,CMOS,TSOP,5PIN,PL ASTIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,+2.85V,CMOS,TSOP,5PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 57AC3706 92C5686
Product Name Ldo, Fixed, 2.85V, Sot-23-5; Output Type Microchip Ic,volt Regulator,fixed,+2.85V,cmos,tsop,5Pin,plastic Rohs Compliant Microchip
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details