Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1174VUATR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-MSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1174VUATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1174VUATR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1174VUATR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-MSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-MSOP

Buy Now Datasheet
Singapore, Singapore
300MA Voltage Regulator IC
776-TC1174VUATR
300MA Voltage Regulator IC 776-TC1174VUATR
IC REG LIN POS ADJ 300MA 8MSOP Product overview: TC1174VUATR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1174VUATR can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 300MA 8MSOP Product overview: TC1174VUATR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1174VUATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TC1174VUATR - 052584-TC1174VUATR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC1174VUATR
052584-TC1174VUATR
PMIC - PMIC - Voltage Regulators - Linear - TC1174VUATR 052584-TC1174VUATR
Manufacturer: Microchip Technology Win Source Part Number: 052584-TC1174VUATR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.27V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 300mA Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.48V @ 300mA Operating Supply Current: 90μA PSRR: 60dB (1kHz) Maximum Output Voltage: 5.95V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 052584-TC1174VUATR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.27V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.48V @ 300mA
Operating Supply Current: 90μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.95V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC1174VUATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC1174VUATR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC1174VUATR
IC REG LIN POS ADJ 300MA 8MSOP

IC REG LIN POS ADJ 300MA 8MSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TC1174VUATR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC1174VUATR
PMIC - Voltage Regulators - Linear TC1174VUATR
IC REG LIN POS ADJ 300MA 8MSOP

IC REG LIN POS ADJ 300MA 8MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC1174VUATR
LDO Voltage Regulators TC1174VUATR
LDO Voltage Regulators 300mA Adj LDO w/Shdn

LDO Voltage Regulators 300mA Adj LDO w/Shdn

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TC1174VUATR-ND 776-TC1174VUATR 052584-TC1174VUATR TC1174VUATR TC1174VUATR TC1174VUATR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 300MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TC1174VUATR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; Tape & Reel (TR) Other; 8-MSOP SSOP
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data