Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1174VOA

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1174VOA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1174VOA-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1174VOA-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
300MA Voltage Regulator IC
776-TC1174VOA
300MA Voltage Regulator IC 776-TC1174VOA
IC REG LIN POS ADJ 300MA 8SOIC Product overview: TC1174VOA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1174VOA can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 300MA 8SOIC Product overview: TC1174VOA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1174VOA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TC1174VOA - 1264403-TC1174VOA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC1174VOA
1264403-TC1174VOA
PMIC - PMIC - Voltage Regulators - Linear - TC1174VOA 1264403-TC1174VOA
Manufacturer: Microchip Technology Win Source Part Number: 1264403-TC1174VOA Packaging: Tube Mounting Style: SMD Output Type: Adjustable Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (1kHz) Maximum Output Voltage: 5.95V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: TC1174 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.48V at 300mA Current - Quiescent (Iq): 90μA

Manufacturer: Microchip Technology
Win Source Part Number: 1264403-TC1174VOA
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.95V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: TC1174
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.48V at 300mA
Current - Quiescent (Iq): 90μA

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC1174VOA
LDO Voltage Regulators TC1174VOA
LDO Voltage Regulators 300mA Adj LDO w/Shdn

LDO Voltage Regulators 300mA Adj LDO w/Shdn

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC1174VOA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC1174VOA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC1174VOA
IC REG LIN POS ADJ 300MA 8SOIC

IC REG LIN POS ADJ 300MA 8SOIC

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC1174VOA
PMIC - Voltage Regulators - Linear TC1174VOA
IC REG LIN POS ADJ 300MA 8SOIC

IC REG LIN POS ADJ 300MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TC1174VOA-ND 776-TC1174VOA 1264403-TC1174VOA TC1174VOA TC1174VOA TC1174VOA
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 300MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TC1174VOA LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tube SOIC; Other; 8-SOIC SOIC
Special Features Input Overcurrent Protection Shutdown (Inhibit) Pin; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data