Microchip Technology, Inc. Step-Up Dc/dc Converter, Sot-89-5, Full Reel; Topology Microchip TC115331EMTTR

Description
STEP-UP DC/DC CONVERTER, SOT-89-5, FULL REEL; Topology:Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:10V; DC / DC Converter IC Case:SOT-89; No. of Pins:5Pins; Output Current:140mA; Switching Frequency:115kHz RoHS Compliant: Yes
Datasheet
Description
STEP-UP DC/DC CONVERTER, SOT-89-5, FULL REEL; Topology:Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:10V; DC / DC Converter IC Case:SOT-89; No. of Pins:5Pins; Output Current:140mA; Switching Frequency:115kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step-Up Dc/dc Converter, Sot-89-5, Full Reel; Topology Microchip - 92C5659 - Newark, An Avnet Company
Chicago, IL, United States
Step-Up Dc/dc Converter, Sot-89-5, Full Reel; Topology Microchip
92C5659
Step-Up Dc/dc Converter, Sot-89-5, Full Reel; Topology Microchip 92C5659
STEP-UP DC/DC CONVERTER, SOT-89-5, FULL REEL; Topology:Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:10V; DC / DC Converter IC Case:SOT-89; No. of Pins:5Pins; Output Current:140mA; Switching Frequency:115kHz RoHS Compliant: Yes

STEP-UP DC/DC CONVERTER, SOT-89-5, FULL REEL; Topology:Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:10V; DC / DC Converter IC Case:SOT-89; No. of Pins:5Pins; Output Current:140mA; Switching Frequency:115kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 92C5659
Product Name Step-Up Dc/dc Converter, Sot-89-5, Full Reel; Topology Microchip
Frequency 115kHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details