Microchip Technology, Inc. Ldo, Fixed, 3.3V, 0.3A, Soic-8; Output Type Microchip TC1107-3.3VOA

Description
LDO, FIXED, 3.3V, 0.3A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.3A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.3A, Soic-8; Output Type Microchip - 13AC0811 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.3A, Soic-8; Output Type Microchip
13AC0811
Ldo, Fixed, 3.3V, 0.3A, Soic-8; Output Type Microchip 13AC0811
LDO, FIXED, 3.3V, 0.3A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.3A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 13AC0811
Product Name Ldo, Fixed, 3.3V, 0.3A, Soic-8; Output Type Microchip
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details