Microchip Technology, Inc. Ic, Ldo Volt Reg, 5V, 50Ma, Sot-23A-6; Output Type Microchip TC1072-5.0VCH713

Description
IC, LDO VOLT REG, 5V, 50mA, SOT-23A-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:85mV; IC Case / Package:SOT-23RoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 5V, 50mA, SOT-23A-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:85mV; IC Case / Package:SOT-23RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 5V, 50Ma, Sot-23A-6; Output Type Microchip - 92C5602 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 5V, 50Ma, Sot-23A-6; Output Type Microchip
92C5602
Ic, Ldo Volt Reg, 5V, 50Ma, Sot-23A-6; Output Type Microchip 92C5602
IC, LDO VOLT REG, 5V, 50mA, SOT-23A-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:85mV; IC Case / Package:SOT-23RoHS Compliant: Yes

IC, LDO VOLT REG, 5V, 50mA, SOT-23A-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:85mV; IC Case / Package:SOT-23RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 92C5602
Product Name Ic, Ldo Volt Reg, 5V, 50Ma, Sot-23A-6; Output Type Microchip
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details