Microchip Technology, Inc. Adjustable Ldo Voltage Regulator, 1.2V To 5.5V, Sot-23A-5, Full Reel; Output Type Microchip TC1071VCT713

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 5.5V, SOT-23A-5, FULL REEL; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:100mA; No. of Pins:5PinsRoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 5.5V, SOT-23A-5, FULL REEL; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:100mA; No. of Pins:5PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 1.2V To 5.5V, Sot-23A-5, Full Reel; Output Type Microchip - 92C5592 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.2V To 5.5V, Sot-23A-5, Full Reel; Output Type Microchip
92C5592
Adjustable Ldo Voltage Regulator, 1.2V To 5.5V, Sot-23A-5, Full Reel; Output Type Microchip 92C5592
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 5.5V, SOT-23A-5, FULL REEL; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:100mA; No. of Pins:5PinsRoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 5.5V, SOT-23A-5, FULL REEL; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:100mA; No. of Pins:5PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 92C5592
Product Name Adjustable Ldo Voltage Regulator, 1.2V To 5.5V, Sot-23A-5, Full Reel; Output Type Microchip
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1083QW - Micross Components, Inc.
Micross Components, Inc.
View Details