Microchip Technology, Inc. Linear - Linear - Comparators - TC1031CEUATR TC1031CEUATR

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098105-TC1031CEUATR Packaging: Tape & Reel (TR) Response Time: 6 µs Mounting: SMD (SMT) Number of Elements: 1 Number of Channels: 1 Number of Pins: 8 Input Bias Current: 100 pA Categories: Linear - Comparators Case / Package: MSOP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Max Supply Current: 6 µA
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098105-TC1031CEUATR Packaging: Tape & Reel (TR) Response Time: 6 µs Mounting: SMD (SMT) Number of Elements: 1 Number of Channels: 1 Number of Pins: 8 Input Bias Current: 100 pA Categories: Linear - Comparators Case / Package: MSOP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Max Supply Current: 6 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TC1031CEUATR - 1098105-TC1031CEUATR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TC1031CEUATR
1098105-TC1031CEUATR
Linear - Linear - Comparators - TC1031CEUATR 1098105-TC1031CEUATR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098105-TC1031CEUATR Packaging: Tape & Reel (TR) Response Time: 6 µs Mounting: SMD (SMT) Number of Elements: 1 Number of Channels: 1 Number of Pins: 8 Input Bias Current: 100 pA Categories: Linear - Comparators Case / Package: MSOP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Max Supply Current: 6 µA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098105-TC1031CEUATR
Packaging: Tape & Reel (TR)
Response Time: 6 µs
Mounting: SMD (SMT)
Number of Elements: 1
Number of Channels: 1
Number of Pins: 8
Input Bias Current: 100 pA
Categories: Linear - Comparators
Case / Package: MSOP
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Max Supply Current: 6 µA

Buy Now
Linear Comparator IC - 692-TC1031CEUATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
692-TC1031CEUATR
Linear Comparator IC 692-TC1031CEUATR
IC Vref Sgl Sply Comp Sd 8MSOP Product overview: TC1031CEUATR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TC1031CEUATR can be used for catalog matching and distributor lookup.

IC Vref Sgl Sply Comp Sd 8MSOP Product overview: TC1031CEUATR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TC1031CEUATR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog Comparators Analog Comparators
Product Number 1098105-TC1031CEUATR 692-TC1031CEUATR
Product Name Linear - Linear - Comparators - TC1031CEUATR Linear Comparator IC
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data