Microchip Technology, Inc. Quad 5.5V Qsop Operational Amplifier IC TC1030EQR

Description
Op Amp Quad Gp R-r I/o 5.5V 16-PIN Qsop N T/r Product overview: TC1030EQR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, Qsop. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5V, Qsop, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC1030EQR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp Quad Gp R-r I/o 5.5V 16-PIN Qsop N T/r Product overview: TC1030EQR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, Qsop. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5V, Qsop, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC1030EQR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 5.5V Qsop Operational Amplifier IC - 687-TC1030EQR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5.5V Qsop Operational Amplifier IC
687-TC1030EQR
Quad 5.5V Qsop Operational Amplifier IC 687-TC1030EQR
Op Amp Quad Gp R-r I/o 5.5V 16-PIN Qsop N T/r Product overview: TC1030EQR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, Qsop. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5V, Qsop, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC1030EQR can be used for catalog matching and distributor lookup.

Op Amp Quad Gp R-r I/o 5.5V 16-PIN Qsop N T/r Product overview: TC1030EQR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, Qsop. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5V, Qsop, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC1030EQR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC1030EQR - 961220-TC1030EQR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC1030EQR
961220-TC1030EQR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC1030EQR 961220-TC1030EQR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961220-TC1030EQR Packaging: Tape and Reel Number of Circuits: 4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 4 Slew Rate: 0.035 V/µs Gain Bandwidth Product: 90 kHz Number of Channels: 4 Number of Pins: 16 Common Mode Rejection Ratio: 70 dB Input Bias Current: 100 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: QSOP Operating Supply Current: 20 µA Output Current per Channel: 4 mA Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Nominal Supply Current: 80 µA Power Supply Rejection Ratio (PSRR): 80 dB Voltage Gain: 100 dB Input Offset Voltage (Vos): 500 µV

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961220-TC1030EQR
Packaging: Tape and Reel
Number of Circuits: 4
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 4
Slew Rate: 0.035 V/µs
Gain Bandwidth Product: 90 kHz
Number of Channels: 4
Number of Pins: 16
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 100 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: QSOP
Operating Supply Current: 20 µA
Output Current per Channel: 4 mA
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Nominal Supply Current: 80 µA
Power Supply Rejection Ratio (PSRR): 80 dB
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 500 µV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TC1030EQR 961220-TC1030EQR
Product Name Quad 5.5V Qsop Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC1030EQR
Standards RoHS RoHS
Supply Voltage (VS) 5 volts 5 volts
Slew Rate 0.0350 V/µs 0.0350 V/µs
Bandwidth 0.0900 MHz 0.0900 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1922744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
Analog - MTLM118MH - Micross Components, Inc.
Micross Components, Inc.
View Details