Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - TC1017R-4.0VLTTR TC1017R-4.0VLTTR

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098102-TC1017R-4.0V LTTR Mounting: SMD (SMT) Number of Pins: 70 Quiescent Current: 53 µA Output Current: 150 mA Output Voltage: 4 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SC Alternative Parts (Cross-Reference): NCP612SQ33T2G; NCV612SQ25T2G; NCP612SQ27T2G; TC1017R-1.8VLTTRTC10 17R4.0VLTTR; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098102-TC1017R-4.0V LTTR Mounting: SMD (SMT) Number of Pins: 70 Quiescent Current: 53 µA Output Current: 150 mA Output Voltage: 4 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SC Alternative Parts (Cross-Reference): NCP612SQ33T2G; NCV612SQ25T2G; NCP612SQ27T2G; TC1017R-1.8VLTTRTC10 17R4.0VLTTR; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TC1017R-4.0VLTTR - 1098102-TC1017R-4.0VLTTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC1017R-4.0VLTTR
1098102-TC1017R-4.0VLTTR
PMIC - PMIC - Voltage Regulators - Linear - TC1017R-4.0VLTTR 1098102-TC1017R-4.0VLTTR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098102-TC1017R-4.0V LTTR Mounting: SMD (SMT) Number of Pins: 70 Quiescent Current: 53 µA Output Current: 150 mA Output Voltage: 4 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SC Alternative Parts (Cross-Reference): NCP612SQ33T2G; NCV612SQ25T2G; NCP612SQ27T2G; TC1017R-1.8VLTTRTC10 17R4.0VLTTR; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098102-TC1017R-4.0VLTTR
Mounting: SMD (SMT)
Number of Pins: 70
Quiescent Current: 53 µA
Output Current: 150 mA
Output Voltage: 4 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SC
Alternative Parts (Cross-Reference): NCP612SQ33T2G; NCV612SQ25T2G; NCP612SQ27T2G; TC1017R-1.8VLTTRTC1017R4.0VLTTR;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now
Singapore, Singapore
150mA LDO Voltage Regulator IC
699-TC1017R-4.0VLTTR
150mA LDO Voltage Regulator IC 699-TC1017R-4.0VLTTR
150mA CMOS LDO With Shutdown IN SC70 Product overview: TC1017R-4.0VLTTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TC1017R-4.0VLTTR can be used for catalog matching and distributor lookup.

150mA CMOS LDO With Shutdown IN SC70 Product overview: TC1017R-4.0VLTTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TC1017R-4.0VLTTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1098102-TC1017R-4.0VLTTR 699-TC1017R-4.0VLTTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - TC1017R-4.0VLTTR 150mA LDO Voltage Regulator IC
Regulator Type Low Dropout
Package Type Other; SC Other; SC
Special Features Shutdown (Inhibit) Pin
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5988GEVTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
IOUT 1.6 amps
VIN 8 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3300ART-5-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Voltage Regulators - 2444532P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Voltage Reference - ATL431AIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details