Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098101-TC1017-4.0VC
Mounting: SMD (SMT)
Quiescent Current: 53 µA
Output Current: 150 mA
Output Voltage: 1.2 V
Categories: OEM Parts(T-Z)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1098101-TC1017-4.0VCTTR |
| Product Name | OEM Parts - OEM Parts (T - Z) - TC1017-4.0VCTTR |