Microchip Technology, Inc. Ic, Ldo Volt Reg, 3.3V, 150Ma, Sc-70-5, Full Reel; Output Type Microchip TC1017-3.3VLTTR

Description
IC, LDO VOLT REG, 3.3V, 150mA, SC-70-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:285mV RoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 3.3V, 150mA, SC-70-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:285mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 3.3V, 150Ma, Sc-70-5, Full Reel; Output Type Microchip - 56J8240 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 3.3V, 150Ma, Sc-70-5, Full Reel; Output Type Microchip
56J8240
Ic, Ldo Volt Reg, 3.3V, 150Ma, Sc-70-5, Full Reel; Output Type Microchip 56J8240
IC, LDO VOLT REG, 3.3V, 150mA, SC-70-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:285mV RoHS Compliant: Yes

IC, LDO VOLT REG, 3.3V, 150mA, SC-70-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:285mV RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Ldo Voltage Regulator, 2.7V To 6V, 285Mv Dropout, 3.3Vout, 150Maout, Sc-70-5 Rohs Compliant Microchip - 18K7013 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2.7V To 6V, 285Mv Dropout, 3.3Vout, 150Maout, Sc-70-5 Rohs Compliant Microchip
18K7013
Fixed Ldo Voltage Regulator, 2.7V To 6V, 285Mv Dropout, 3.3Vout, 150Maout, Sc-70-5 Rohs Compliant Microchip 18K7013
Fixed LDO Voltage Regulator, 2.7V to 6V, 285mV Dropout, 3.3Vout, 150mAout, SC-70-5 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2.7V to 6V, 285mV Dropout, 3.3Vout, 150mAout, SC-70-5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 56J8240 18K7013
Product Name Ic, Ldo Volt Reg, 3.3V, 150Ma, Sc-70-5, Full Reel; Output Type Microchip Fixed Ldo Voltage Regulator, 2.7V To 6V, 285Mv Dropout, 3.3Vout, 150Maout, Sc-70-5 Rohs Compliant Microchip
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQH - Micross Components, Inc.
Micross Components, Inc.
View Details