Microchip Technology, Inc. Ic, V Reg, Ldo 150Ma, Smd, Sot-23-5; Output Type Microchip TC1017-3.3VCTTR

Description
IC, V REG, LDO 150MA, SMD, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet
Description
IC, V REG, LDO 150MA, SMD, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, Ldo 150Ma, Smd, Sot-23-5; Output Type Microchip - 64AH8989 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Ldo 150Ma, Smd, Sot-23-5; Output Type Microchip
64AH8989
Ic, V Reg, Ldo 150Ma, Smd, Sot-23-5; Output Type Microchip 64AH8989
IC, V REG, LDO 150MA, SMD, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

IC, V REG, LDO 150MA, SMD, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site
Ldo, Fixed, 3.3V, 0.15A, Sot-23-5; Output Type Microchip - 52AH1208 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.15A, Sot-23-5; Output Type Microchip
52AH1208
Ldo, Fixed, 3.3V, 0.15A, Sot-23-5; Output Type Microchip 52AH1208
LDO, FIXED, 3.3V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:285mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:285mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 64AH8989 52AH1208
Product Name Ic, V Reg, Ldo 150Ma, Smd, Sot-23-5; Output Type Microchip Ldo, Fixed, 3.3V, 0.15A, Sot-23-5; Output Type Microchip
Input Voltage 2.7 to 6 volts 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details